Status: | Production |
---|---|
Series: | AD8226 |
RoHS: | Compliant |
Gain set with 1 external resistor |
Gain range: 1 to 1000 |
Input voltage goes below ground |
Inputs protected beyond supplies |
Very wide power supply range |
Single supply: 2.2 V to 36 V |
Dual supplies: ±1.35 V to ±18 V |
Bandwidth (G = 1): 1.5 MHz |
CMRR (G = 1): 90 dB minimum for BR models |
Input noise: 22 nV/√Hz |
Typical supply current: 350 μA |
Specified temperature: −40°C to +125°C |
8-lead SOIC and MSOP packages |
Precision InAmp | Analog Devices |
Instrumentation Amp, 1.5Mhz, 120Db, Msop | Newark Electronics |
INSTRUMENTATION AMP, 1.5MHZ, 120DB, MSOP | element14 |
Where can I find additional details, specifications and documents for a AD8226BRMZ?
Additional datasheets, footprints and schematics for AD8226BRMZ are listed on our Part Details page. You can also find images and similar parts to AD8226BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8226BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8226BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8226BRMZ fall under?
The AD8226BRMZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8226BRMZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8226BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8226BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8226BRMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8226BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8226BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD8226BRMZ?
You can fill out our help required form which you can use to request a quote for AD8226BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.