Status: | Production |
---|---|
Series: | AD8226 |
RoHS: | Compliant |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.39
|
326
in stock
|
Buy Now | |
Chip One Stop
from US$2.04
|
274
in stock
|
Buy Now | |
Newark Electronics
from US$2.45
|
91
in stock
|
Buy Now | |
element14
from US$1.93
|
91
in stock
|
Buy Now | |
Farnell
from US$1.84
|
91
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.51
|
84
in stock
|
Buy Now | |
Micros
from US$2.65
|
50
in stock
|
Buy Now | |
Richardson RFPD
from US$1.85
|
-
|
Buy Now |
Gain set with 1 external resistor |
Gain range: 1 to 1000 |
Input voltage goes below ground |
Inputs protected beyond supplies |
Very wide power supply range |
Single supply: 2.2 V to 36 V |
Dual supplies: ±1.35 V to ±18 V |
Bandwidth (G = 1): 1.5 MHz |
CMRR (G = 1): 90 dB minimum for BR models |
Input noise: 22 nV/√Hz |
Typical supply current: 350 μA |
Specified temperature: −40°C to +125°C |
8-lead SOIC and MSOP packages |
Precision InAmp | Analog Devices |
Instrumentation Amp, 1.5Mhz, 120Db, Soic | Newark Electronics |
INSTRUMENTATION AMP, 1.5MHZ, 120DB, SOIC | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Instrum. Op-Amp, BW 1.5MHz, SR 0.6V/us, Voff 0.1mV, +/-1.35÷+/-18V, -40÷125°C | Micros |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8226ARZ?
Additional datasheets, footprints and schematics for AD8226ARZ are listed on our Part Details page. You can also find images and similar parts to AD8226ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8226ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8226ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8226ARZ fall under?
The AD8226ARZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8226ARZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8226ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8226ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8226ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8226ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8226ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8226ARZ?
You can fill out our help required form which you can use to request a quote for AD8226ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.