AD8222BCPZ-R7 Instrumentation Amplifiers by Analog Devices

Status: Production
Series: AD8222
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8222 is a dual-channel, high performance instrumentationamplifier that requires only one external resistor per amplifierto set gains of 1 to 10,000.The AD8222 is the first dual-instrumentation amplifier in thesmall 4 mm × 4mm LFCSP. It requires the same board area as atypical single instrumentation amplifier. The smaller packageallows a 2× increase in channel density and a lower cost perchannel, all with no compromise in performance.The AD8222 can also be configured as a single-channel, differentialoutput instrumentation amplifier. Differential outputs providehigh noise immunity, which can be useful when the outputsignal must travel through a noisy environment, such as withremote sensors. The configuration can also be used to drivedifferential input analog-to-digital converters (ADCs). TheAD8222 maintains a minimum CMRR of 80 dB to 4 kHz for allgrades at G = 1. High CMRR over frequency allows the AD8222to reject wideband interference and line harmonics, greatlysimplifying filter requirements. The AD8222 also has a typicalCMRR drift over temperature of just 0.07 µV/V/°C at G = 1.The AD8222 operates on both single and dual supplies and onlyrequires 2.2 mA maximum supply current for both amplifiers.It is specified over the industrial temperature range of −40°C to+85°C and is fully RoHS compliant.For a single-channel version, see the AD8221.

Where to Buy

Prices starting from US$8.25

Distributor Stock
Logo for Farnell
Farnell
from US$10.47
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$8.25
3,203
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.20
218
in stock
Buy Now
Logo for element14
element14
from US$12.26
218
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$11.36
-
Buy Now

Features

Two channels in small 4 mm × 4 mm LFCSP
Gain set with 1 resistor per amplifier (G = 1 to 10,000)
Low noise
8 nV/√Hz at 1 kHz
0.25 µV p-p (0.1 Hz to 10 Hz)
High accuracy dc performance (B grade)
60 µV maximum input offset voltage
0.3 µV/°C maximum input offset drift
1.0 nA maximum input bias current
126 dB minimum CMRR (G = 100)
Excellent ac performance
140 kHz bandwidth (G = 100)
13 µs settling time to 0.001%
Differential output option (single channel)
Fully specified
Adjustable common-mode output
Supply range: ±2.3 V to ±18 V
Download AD8222-KGD Data Sheet.
Available As Known Good Die and fully guaranteed to data sheet specifications

Alternative Descriptions

Dual Precision InAmp | Analog Devices
Instrumentation Amp, 1.2Mhz, Lfcsp Rohs Compliant: Yes |Analog Devices AD8222BCPZ-R7 | Newark Electronics
INSTRUMENTATION AMP, 1.2MHZ, LFCSP | element14
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8222BCPZ-R7?

Additional datasheets, footprints and schematics for AD8222BCPZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8222BCPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8222BCPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8222BCPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8222BCPZ-R7 fall under?

The AD8222BCPZ-R7 is listed under Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8222BCPZ-R7 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8222BCPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8222BCPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8222BCPZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8222BCPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8222BCPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of AD8222BCPZ-R7?

You can fill out our help required form which you can use to request a quote for AD8222BCPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay