Status: | Production |
---|---|
Series: | AD8221 |
RoHS: | Compliant |
Available in space-saving MSOP |
Gain set with 1 external resistor (gain range 1 to 1000) |
Wide power supply range: ±2.3 V to ±18 V |
Temperature range for specified performance: −40°C to +85°C |
Operational up to 125°C |
Excellent AC specifications |
80 dB minimum CMRR to 10 kHz (G = 1) |
825 kHz, –3 dB bandwidth (G = 1) |
2 V/µs slew rate |
See data sheet for additional features |
Download AD8221-KGD Data Sheet |
Available As Known Good Die and fully guaranteed to data sheet specificationsAD8221-EP supports defense and aerospace applications (AQEC standard) |
Download AD8221-EP Data Sheet |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/16619 DSCC Drawing Number |
Instrumentation Amp, 825Khz, Nsoic | Newark Electronics |
INSTRUMENTATION AMP, 825KHZ, NSOIC | element14 |
Precision Instrumentation Ampl | Analog Devices |
Where can I find additional details, specifications and documents for a AD8221BRZ-R7?
Additional datasheets, footprints and schematics for AD8221BRZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8221BRZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8221BRZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8221BRZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8221BRZ-R7 fall under?
The AD8221BRZ-R7 is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8221BRZ-R7 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8221BRZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8221BRZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8221BRZ-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD8221BRZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8221BRZ-R7 often in real-time on the comparison pages.
What if I can't find stock of AD8221BRZ-R7?
You can fill out our help required form which you can use to request a quote for AD8221BRZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.