Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier |
---|---|
Input Offset Voltage | 25µV |
Slew Rate | 2V/µs |
Bandwidth | 825kHz |
Supply Voltage Range | ± 2.3V to ± 18V |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 80dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AD8221BR?
Additional datasheets, footprints and schematics for AD8221BR are listed on our Part Details page. You can also find images and similar parts to AD8221BR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8221BR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8221BR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8221BR fall under?
The AD8221BR is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8221BR when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8221BR you can contact the distributor directly for product support, shipping queries etc.
Is the AD8221BR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8221BR have stock available?
There is no stock from authorised distributors for AD8221BR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8221BR often in real-time on the comparison pages.
What if I can't find stock of AD8221BR?
You can fill out our help required form which you can use to request a quote for AD8221BR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.