Status: | Production |
---|---|
Series: | AD8221 |
RoHS: | Compliant |
Prices starting from US$3.71
Available in space-saving MSOP |
Gain set with 1 external resistor (gain range 1 to 1000) |
Wide power supply range: ±2.3 V to ±18 V |
Temperature range for specified performance: −40°C to +85°C |
Operational up to 125°C |
Excellent AC specifications |
80 dB minimum CMRR to 10 kHz (G = 1) |
825 kHz, –3 dB bandwidth (G = 1) |
2 V/µs slew rate |
See data sheet for additional features |
Download AD8221-KGD Data Sheet |
Available As Known Good Die and fully guaranteed to data sheet specificationsAD8221-EP supports defense and aerospace applications (AQEC standard) |
Download AD8221-EP Data Sheet |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/16619 DSCC Drawing Number |
Precision Instrumentation Ampl | Analog Devices |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Instrumentation Amp, 825Khz, 130Db, Msop | Newark Electronics |
INSTRUMENTATION AMP, 825KHZ, 130DB, MSOP | element14 |
Where can I find additional details, specifications and documents for a AD8221ARMZ?
Additional datasheets, footprints and schematics for AD8221ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8221ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8221ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8221ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8221ARMZ fall under?
The AD8221ARMZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8221ARMZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8221ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8221ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8221ARMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for AD8221ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8221ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8221ARMZ?
You can fill out our help required form which you can use to request a quote for AD8221ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.