Status: | Production |
---|---|
Series: | AD8220 |
RoHS: | Compliant |
High CMRR |
100 dB CMRR (minimum), G = 10 (B grade) |
80 dB CMRR (minimum) to 5 kHz, G = 1 (B grade) |
Excellent ac specifications and low power |
1.5 MHz bandwidth (G = 1) |
14 nV/√Hz input noise (1 kHz) |
Slew rate: 2 V/μs |
750 μA quiescent supply current (maximum) |
AD8220-EP supports defense and aerospace applications (AQEC standard) |
Download AD8220-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/17607 DSCC Drawing NumberQualified for Automotive Applications |
Low input currents |
10 pA maximum input bias current (B grade) |
0.6 pA maximum input offset current (B grade) |
Versatile |
MSOP package |
Rail-to-rail output |
Input voltage range to below negative supply rail |
4 kV ESD protection |
4.5 V to 36 V single supply |
±2.25 V to ±18 V dual supply |
Gain set with single resistor (G = 1 to 1000) |
INSTRUMENTATION AMP, 1.5MHZ, 100DB, MSOP | Farnell |
Instrumentation Amp, 1.5Mhz, 100Db, Msop | Newark Electronics |
FET Input Instrumentation Ampl | Analog Devices |
Where can I find additional details, specifications and documents for a AD8220BRMZ?
Additional datasheets, footprints and schematics for AD8220BRMZ are listed on our Part Details page. You can also find images and similar parts to AD8220BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8220BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8220BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8220BRMZ fall under?
The AD8220BRMZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8220BRMZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8220BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8220BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8220BRMZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Analog Devices have stock available or on a lead time for AD8220BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8220BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD8220BRMZ?
You can fill out our help required form which you can use to request a quote for AD8220BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.