Status: | Production |
---|---|
Series: | AD8219 |
RoHS: | Compliant |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.68
|
696
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
168
in stock
|
Buy Now | |
Richardson RFPD
from US$1.62
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
33
in stock
|
Buy Now | |
element14
from US$1.62
|
33
in stock
|
Buy Now | |
Farnell
from US$1.56
|
33
in stock
|
Buy Now |
High common-mode voltage range |
-- 4 V to 80 V operating |
-- -0.3 V to +85 V survival |
Buffered output voltage |
Gain = 60 V/V |
Wide operating temperature range: |
−40°C to +125°C |
Excellent ac and dc performance |
-- ±100 nV/°C typical offset drift |
-- ±50 µV typical offset |
-- ±5 ppm/°C typical gain drift |
-- 110 dB typical CMRR at dc |
Zero Drift Amp | Analog Devices |
LINEAR ICS, OTHER | Richardson RFPD |
Current Sense Amp, 500Khz, Msop | Newark Electronics |
CURRENT SENSE AMP, 500KHZ, MSOP | element14 |
Where can I find additional details, specifications and documents for a AD8219BRMZ?
Additional datasheets, footprints and schematics for AD8219BRMZ are listed on our Part Details page. You can also find images and similar parts to AD8219BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8219BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8219BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8219BRMZ fall under?
The AD8219BRMZ is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8219BRMZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8219BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8219BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8219BRMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for AD8219BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8219BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD8219BRMZ?
You can fill out our help required form which you can use to request a quote for AD8219BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.