Status: | Production |
---|---|
Series: | AD8217 |
RoHS: | Compliant |
High common-mode voltage range |
4.5 V to 80 V operating |
0 V to 85 V survival |
Buffered output voltage |
Wide operating temperature range: −40°C to +125°C |
Excellent ac and dc performance |
±100 nV/°C typical offset drift |
±100 μV typical offset |
±5 ppm/°C typical gain drift |
100 dB typical CMRR at dc |
Zero Drift Amplifier | Analog Devices |
Current Sense Amp, 500Khz, Msop | Newark Electronics |
CURRENT SENSE AMP, 500KHZ, MSOP | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8217BRMZ?
Additional datasheets, footprints and schematics for AD8217BRMZ are listed on our Part Details page. You can also find images and similar parts to AD8217BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8217BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8217BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8217BRMZ fall under?
The AD8217BRMZ is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8217BRMZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8217BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8217BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8217BRMZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8217BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8217BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD8217BRMZ?
You can fill out our help required form which you can use to request a quote for AD8217BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.