AD8216YRZ Current Sense Amplifiers by Analog Devices

Status: Production
Series: AD8216
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8216 is a single-supply, difference amplifier ideal for amplifying small differential voltages in the presence of large common-mode voltages. The operating input common-mode voltage range extends from −4 V to +65 V. The typical supply voltage is 5 V. The AD8216 features a 3 MHz bandwidth, allowing for the input-to-output propagation delay that is always less than 150 ns. This feature is ideal for

Where to Buy

Prices starting from US$1.90

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.90
5,718
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.00
995
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.48
133
in stock
Buy Now
Logo for element14
element14
from US$2.76
133
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.68
133
in stock
Buy Now

Features

±4000 V HBM ESD
Ideal for current shunt applications
High common-mode voltage range
−4 V to +65 V operating
−40 V to +80 V survival
3 MHz bandwidth
<100 ns output propagation delay
Gain: 3 V/V
Wide operating temperature range
Die: −40°C to +125°C
8-lead SOIC: −40°C to +125°C
Adjustable output offset
Available in 8-lead SOIC
Excellent ac and dc performance
10 μV/°C offset drift
10 ppm/°C gain drift
Qualified for automotive applications

Alternative Descriptions

G~3 1 MHz Diff Amp | Analog Devices
Diff-Amp, 3Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
DIFF-AMP, 3MHZ, -40 TO 125DEG C, NSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8216YRZ?

Additional datasheets, footprints and schematics for AD8216YRZ are listed on our Part Details page. You can also find images and similar parts to AD8216YRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8216YRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8216YRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8216YRZ fall under?

The AD8216YRZ is listed under Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8216YRZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8216YRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8216YRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8216YRZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8216YRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8216YRZ often in real-time on the comparison pages.

What if I can't find stock of AD8216YRZ?

You can fill out our help required form which you can use to request a quote for AD8216YRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay