AD8215YRZ Current Sense Amplifiers by Analog Devices

Status: Production
Series: AD8215
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8215 is a high voltage, precision current shunt monitor. It features a set gain of 20 V/V, with a maximum ±0.3% gain error over the entire temperature range. The buffered output voltage directlyinterfaces with any typical converter. Excellent common-mode rejection from −2 V to +65 V is independent of the 5 V supply. The AD8215 performs unidirectional current measurements across a shunt resistor in a variety of industrial and automotive

Where to Buy

Prices starting from US$1.76

Distributor Stock
Logo for RS
RS
from US$2.85
63
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.51
611
in stock
Buy Now
Logo for element14
element14
from US$2.25
288
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.26
288
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.76
237
in stock
Buy Now

Features

±4000 V HBM ESD
High common-mode voltage range
−2 V to +65 V operating
−3 V to +68 V survival
Buffered output voltage
Wide operating temperature range
8-Lead SOIC_N: −40°C to +125°C
Excellent ac and dc performance
6 μV/°C typical offset drift
−8 ppm/°C typical gain drift
120 dB typical CMRR at dc
Qualified for Automotive Applications

Alternative Descriptions

Current Sense Amp, 450Khz, Nsoic | Newark Electronics
CURRENT SENSE AMP, 450KHZ, NSOIC | element14
Current Sense Amp Single 5.5V | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8215YRZ?

Additional datasheets, footprints and schematics for AD8215YRZ are listed on our Part Details page. You can also find images and similar parts to AD8215YRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8215YRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8215YRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8215YRZ fall under?

The AD8215YRZ is listed under Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8215YRZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8215YRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8215YRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8215YRZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for AD8215YRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8215YRZ often in real-time on the comparison pages.

What if I can't find stock of AD8215YRZ?

You can fill out our help required form which you can use to request a quote for AD8215YRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay