Status: | Production |
---|---|
Series: | AD8214 |
RoHS: | Compliant |
Input-to-output response: |
<100 ns |
High input common-mode voltage range |
Operating: 5 V to 65 V |
Survival: 0 V to 68 V |
Current output |
Hysteresis: 10 mV |
Integrated 2.4 V regulator |
Wide operating temperature range: |
-40°C to +125°C |
8-lead MSOP package |
Qualified for automotive applications |
CurrentShuntThresholdDetector | Analog Devices |
Comparator, Msop-8, -40 To 125Deg C Rohs Compliant: Yes |Analog Devices AD8214ARMZ-R7 | Newark Electronics |
COMPARATOR, MSOP-8, -40 TO 125DEG C | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8214ARMZ-R7?
Additional datasheets, footprints and schematics for AD8214ARMZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8214ARMZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8214ARMZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8214ARMZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8214ARMZ-R7 fall under?
The AD8214ARMZ-R7 is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8214ARMZ-R7 when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8214ARMZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8214ARMZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8214ARMZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8214ARMZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8214ARMZ-R7 often in real-time on the comparison pages.
What if I can't find stock of AD8214ARMZ-R7?
You can fill out our help required form which you can use to request a quote for AD8214ARMZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.