AD8213YRMZ Current Sense Amplifiers by Analog Devices

Status: Production
Series: AD8213
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD8213 is a dual-channel, precision current sense amplifier. It features a set gain of 20 V/V, with a maximum ±0.5% gain error over the entire temperature range. The buffered output voltage directly interfaces with any typical converter. Excellent common-mode rejection from −2 V to +65 V, is independent of the 5 V supply. The AD8213 performs unidirectional current measurements across a shunt resistor in a variety of industrial and automotive

Prices starting from US$3.33


Distributor Starting From Stock
Logo for element14 element14 US$3.54
531
Buy Now
Logo for Newark Electronics Newark Electronics US$4.34
521
Buy Now
Logo for Farnell Farnell US$3.33
521
Buy Now
Logo for Chip One Stop Chip One Stop US$3.86
178
Buy Now
Logo for Analog Devices Analog Devices US$3.52
36
Buy Now
View Full Pricing & Stock Comparison

Features

±4000 V human body model (HBM) ESD
High common-mode input voltage range
−2 V to +65 V operating
−3 V to +68 V survival
Buffered output voltage
Wide operating temperature range
−40°C to +125°C for Y grade
−40°C to +150°C for H grade
Excellent ac and dc performance
−10 ppm/°C typical gain drift
120 dB typical CMRR at dc
Qualified for automotive applications

Alternative Descriptions

CURRENT SENSE AMP, 500KHZ, MSOP | element14
Current Sense Amp, 500Khz, Msop | Newark Electronics
Dual Current Sense Amp | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8213YRMZ?

Additional datasheets, footprints and schematics for AD8213YRMZ are listed on our Part Details page. You can also find images and similar parts to AD8213YRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8213YRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8213YRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8213YRMZ fall under?

The AD8213YRMZ is listed under Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8213YRMZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8213YRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8213YRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8213YRMZ have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD8213YRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8213YRMZ often in real-time on the comparison pages.

What if I can't find stock of AD8213YRMZ?

You can fill out our help required form which you can use to request a quote for AD8213YRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay