Status: | Production |
---|---|
Series: | AD8212 |
RoHS: | Compliant |
Adjustable gain |
High common-mode voltage range |
7 V to 65 V typical |
7 V to >500 V with external pass transistor |
Current output |
Integrated 5 V series regulator |
8-lead MSOP package |
Operating temperature range of −40°C to +125°C |
Hgh Vltg Current Shunt Mntr, A | Analog Devices |
Current Sense Amp, 1Mhz, Msop | Newark Electronics |
CURRENT SENSE AMP, 1MHZ, MSOP | element14 |
Where can I find additional details, specifications and documents for a AD8212WYRMZ?
Additional datasheets, footprints and schematics for AD8212WYRMZ are listed on our Part Details page. You can also find images and similar parts to AD8212WYRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8212WYRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8212WYRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8212WYRMZ fall under?
The AD8212WYRMZ is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8212WYRMZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8212WYRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8212WYRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8212WYRMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8212WYRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8212WYRMZ often in real-time on the comparison pages.
What if I can't find stock of AD8212WYRMZ?
You can fill out our help required form which you can use to request a quote for AD8212WYRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.