Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | - |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 500kHz |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 1mV |
CMRR | 220dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Supply Current | 1.2mA |
Supply Voltage Range | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a AD8211YRJ?
Additional datasheets, footprints and schematics for AD8211YRJ are listed on our Part Details page. You can also find images and similar parts to AD8211YRJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8211YRJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8211YRJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8211YRJ fall under?
The AD8211YRJ is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8211YRJ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8211YRJ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8211YRJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8211YRJ have stock available?
There is no stock from authorised distributors for AD8211YRJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8211YRJ often in real-time on the comparison pages.
What if I can't find stock of AD8211YRJ?
You can fill out our help required form which you can use to request a quote for AD8211YRJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.