Status: | Production |
---|---|
Series: | AD820 |
RoHS: | Compliant |
Prices starting from US$3.80
True single-supply operation |
Output swings rail-to-rail |
Input voltage range extends below ground |
Single-supply capability from 5 V to 36 V |
Dual-supply capability from ±2.5 V to ±18 V |
Excellent load drive |
Capacitive load drive up to 350 pF |
Minimum output current of 15 mA |
Excellent ac performance for low power |
800 μA maximum quiescent current |
Unity-gain bandwidth: 1.8 MHz |
Slew rate of 3 V/μs |
Excellent dc performance |
800 μV maximum input offset voltage |
2 μV/°C typical offset voltage drift |
25 pA maximum input bias current |
Low noise: 13 nV/√Hz @ 10 kHz |
FET INPT, SINGLE SPLY AMP | Analog Devices |
Op-Amp, 1.8Mhz, -40 To 85Deg C, Msop-8 | Newark Electronics |
OP-AMP, 1.8MHZ, -40 TO 85DEG C, MSOP-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD820ARMZ?
Additional datasheets, footprints and schematics for AD820ARMZ are listed on our Part Details page. You can also find images and similar parts to AD820ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD820ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD820ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD820ARMZ fall under?
The AD820ARMZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD820ARMZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD820ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD820ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD820ARMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD820ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD820ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD820ARMZ?
You can fill out our help required form which you can use to request a quote for AD820ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.