AD8209AWBRMZ-R7 Current Sense Amplifiers by Analog Devices

Status: Production
Series: AD8209A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8209A is a single-supply difference amplifier ideal for amplifying and low-pass filtering small differential voltages in the presence of a large common-mode voltage. The input common-mode voltage range extends from −2 V to +50 V at a single 5 V supply. The AD8209A is qualified per AEC-Q100 specifications. The amplifier offers enhanced input overvoltage and ESD protection, and includes electromagnetic interference (EMI) filtering.Automotive

Where to Buy

Prices starting from US$2.96

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.20
195
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.96
-
Buy Now

Features

±8000 V HBM ESD for shunt-based applications
AEC-Q100 qualified
EMI filters included
High common-mode voltage range
−2 V to +50 V operating
−20 V to +70 V survival
Buffered output voltage
Gain = 14 V/V
Low-pass filter (single-pole or two-pole)
Wide operating temperature range: −40°C to +125°C
Excellent ac and dc performance
±1 mV voltage offset
−5 ppm/°C typical gain drift
80 dB CMRR minimum dc to 10 kHz
Qualified for automotive applications

Alternative Descriptions

Hgh Vltg Precision Diff Amp w/ | Analog Devices
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8209AWBRMZ-R7?

Additional datasheets, footprints and schematics for AD8209AWBRMZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8209AWBRMZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8209AWBRMZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8209AWBRMZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8209AWBRMZ-R7 fall under?

The AD8209AWBRMZ-R7 is listed under Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8209AWBRMZ-R7 when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8209AWBRMZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8209AWBRMZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8209AWBRMZ-R7 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD8209AWBRMZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8209AWBRMZ-R7 often in real-time on the comparison pages.

What if I can't find stock of AD8209AWBRMZ-R7?

You can fill out our help required form which you can use to request a quote for AD8209AWBRMZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay