Status: | Production |
---|---|
Series: | AD8208 |
RoHS: | Compliant |
AEC-Q100 qualified |
EMI filters included |
High common-mode voltage range |
−2 V to +45 V operating |
−24 V to +80 V survival |
Buffered output voltage |
Gain = 20 V/V |
Low-pass filter (single-pole or two-pole) |
Wide operating temperature range |
8-lead SOP & MSOP: −40°C to +125°C |
Excellent ac and dc performance |
±1 mV voltage offset |
−5 ppm/°C typical gain drift |
80 dB CMRR minimum dc to 10 kHz |
Diff-Amp, 70Khz, -40 To 125Deg C, Msop-8 | Newark Electronics |
DIFF-AMP, 70KHZ, -40 TO 125DEG C, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a AD8208WBRMZ?
Additional datasheets, footprints and schematics for AD8208WBRMZ are listed on our Part Details page. You can also find images and similar parts to AD8208WBRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8208WBRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8208WBRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8208WBRMZ fall under?
The AD8208WBRMZ is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8208WBRMZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8208WBRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8208WBRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8208WBRMZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8208WBRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8208WBRMZ often in real-time on the comparison pages.
What if I can't find stock of AD8208WBRMZ?
You can fill out our help required form which you can use to request a quote for AD8208WBRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.