Status: | Unknown |
---|---|
Series: | AD8203 Series |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 2Amplifiers |
---|---|
Input Offset Voltage | 1mV |
Gain dB Max | - |
Bandwidth | 60kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Supply Voltage Range | 3.5V to 12V |
Slew Rate | 0.33V/µs |
Product Range | AD8203 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AD8203YRZ?
Additional datasheets, footprints and schematics for AD8203YRZ are listed on our Part Details page. You can also find images and similar parts to AD8203YRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8203YRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8203YRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8203YRZ fall under?
The AD8203YRZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8203YRZ when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8203YRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8203YRZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8203YRZ have stock available?
There is no stock from authorised distributors for AD8203YRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8203YRZ often in real-time on the comparison pages.
What if I can't find stock of AD8203YRZ?
You can fill out our help required form which you can use to request a quote for AD8203YRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.