AD8202YRZ Current Sense Amplifiers by Analog Devices

Status: Production
Series: AD8202
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8202 is a single-supply difference amplifier for amplifying and low-pass filtering small differential voltages in the presence of a large common-mode voltage (CMV). The input CMV range extends from −8 V to +28 V at a typical supply voltage of 5 V.The AD8202 is available in die and packaged form. The MSOP and SOIC packages are specified over a wide temperature range, from −40°C to +125°C, making the AD8202 well-suited for use in many automotive platforms.Automotive platforms demand precision components for better system control. The AD8202 provides excellent ac and dc performance keeping errors to a minimum in the user’s system. Typical offset and gain drift in the SOIC package are 0.3 µV/°C and 1 ppm/°C, respectively. Typical offset and gain drift in the MSOP package are 2 µV/°C and 1 ppm/°C, respec¬tively. The device also delivers a minimum CMRR of 80 dB from dc to 10 kHz.The AD8202 features an externally accessible 100 kΩ resistor at the output of the Preamp A1 that can be used for low-pass filter

Where to Buy

Prices starting from US$1.68

Distributor Stock
Logo for RS
RS
from US$3.38
30
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.68
20,860
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.13
196
in stock
Buy Now
Logo for element14
element14
from US$3.05
196
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.83
196
in stock
Buy Now

Features

High common-mode voltage range: -8 V to
+28 V at a 5 V supply voltage
Operating temperature range:
-40°C to +125°C
Supply voltage range: 3.5 V to 12 V
See data sheet for additional features
Download AD8202-KGD Data Sheet
Available As Known Good Die and fully guaranteed to data sheet specifications

Alternative Descriptions

Single Supply Difference Amp-A | Analog Devices
Diff-Amp, 50Khz, -40 To 125Deg C, Nsoic | Newark Electronics
DIFF-AMP, 50KHZ, -40 TO 125DEG C, NSOIC | element14
Differential Amp Single 12V 8-Pin SOIC | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8202YRZ?

Additional datasheets, footprints and schematics for AD8202YRZ are listed on our Part Details page. You can also find images and similar parts to AD8202YRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8202YRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8202YRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8202YRZ fall under?

The AD8202YRZ is listed under Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8202YRZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8202YRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8202YRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8202YRZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AD8202YRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8202YRZ often in real-time on the comparison pages.

What if I can't find stock of AD8202YRZ?

You can fill out our help required form which you can use to request a quote for AD8202YRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay