Status: | Production |
---|---|
Series: | AD8202 |
RoHS: | Compliant |
Prices starting from US$3.01
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.01
|
96
in stock
|
Buy Now |
High common-mode voltage range: -8 V to |
+28 V at a 5 V supply voltage |
Operating temperature range: |
-40°C to +125°C |
Supply voltage range: 3.5 V to 12 V |
See data sheet for additional features |
Download AD8202-KGD Data Sheet |
Available As Known Good Die and fully guaranteed to data sheet specifications |
Single Supply Difference Amp-A | Analog Devices |
Where can I find additional details, specifications and documents for a AD8202YRMZ?
Additional datasheets, footprints and schematics for AD8202YRMZ are listed on our Part Details page. You can also find images and similar parts to AD8202YRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8202YRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8202YRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8202YRMZ fall under?
The AD8202YRMZ is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8202YRMZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8202YRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8202YRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8202YRMZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD8202YRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8202YRMZ often in real-time on the comparison pages.
What if I can't find stock of AD8202YRMZ?
You can fill out our help required form which you can use to request a quote for AD8202YRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.