AD8202WYRMZ

Semiconductors - ICs

> Amplifiers & Comparators

> Differential Amplifiers

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD8202WYRMZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD8202WYRMZ
Series Information for AD8202WYRMZ - Analog Devices

Features

  • feature
    High common-mode voltage range u22126 V to +28 V at a 5 V supply voltage Operating temperature range: u221240u00b0C to +125u00b0C Supply voltage range: 3.5 V to 12 V Low-pass filter (1-pole or 2-pole) Excellent ac and dc performance u00b11 mV voltage offset u00b11 ppm/u00b0C typical gain drift 80 dB CMRR min dc to 10 kHz Qualified for automotive applications

Description

DIFF AMP 50KHZ 280V/MS MSOP-8

The AD8202 is a single-supply difference amplifier for amplifying and low-pass filtering small differential voltages in the presence of a large common-mode voltage (CMV). The input CMV range extends from −6 V to +28 V at a typical supply voltage of 5 V. The AD8202 is available in die and packaged form. The MSOP and SOIC packages are specified over a wide temperature range, from −40°C to +125°C, making the AD8202 well-suited for use in many automotive platforms. Automotive platforms demand precision components for better system control. The AD8202 provides excellent ac and dc performance keeping errors to a minimum in the user’s system. Typical offset and gain drift in the SOIC package are 0.3 µV/°C and 1 ppm/°C, respectively. Typical offset and gain drift in the MSOP package are 2 µV/°C and 1 ppm/°C, respec- tively. The device also delivers a minimum CMRR of 80 dB from dc to 10 kHz. The AD8202 features an externally accessible 100 kΩ resistor at the output of the Preamp A1 that can be used for low-pass filter applications and for establishing gains other than 20.

Specifications

No. of Amplifiers:
2Amplifiers
Input Offset Voltage:
2mV
Gain dB Max:
-
Bandwidth:
50kHz
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Amplifier Case Style:
MSOP
No. of Pins:
8Pins
Supply Voltage Range:
3.5V to 12V
Slew Rate:
0.28V/µs
Product Range:
AD8202 Series
Automotive Qualification Standard:
AEC-Q100
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

RS Components NO
Differential Amp Single 12V 8-Pin MSOP