AD8194ACPZ HDMI/DVI Switches by Analog Devices

Status: Production
Series: AD8194
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8194 is a low cost quad 2:1 TMDS® switch for high speed HDMI™/DVI video

Where to Buy

Prices starting from US$1.73

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.87
2,765
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.73
17
in stock
Buy Now

Features

2 inputs, 1 output HDMI/DVI high speed signal switch
Pin-to-pin compatible with the AD8193
Enables HDMI 1.3-compliant receiver
4 TMDS channels per input/output
Supports 250 Mbps to 2.25 Gbps data rates
Supports 25 MHz to 225 MHz pixel clocks
Fully buffered unidirectional inputs/outputs
Equalized inputs for operation with long HDMI cables
(20 m at 2.25 Gbps)
Matched 50 Ω input and output on-chip terminations
Low added jitter
Single-supply operation (3.3 V)
Standards compliant: HDMI receiver, DVI
32-lead, 5 mm × 5 mm, RoHS-compliant LFCSP

Alternative Descriptions

2:1 Die Shrink-Buffered-No Equ | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8194ACPZ?

Additional datasheets, footprints and schematics for AD8194ACPZ are listed on our Part Details page. You can also find images and similar parts to AD8194ACPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8194ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8194ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8194ACPZ fall under?

The AD8194ACPZ is listed under HDMI/DVI Switches.

Can I view similar or alternative parts?

You can view similar parts to AD8194ACPZ when available in the HDMI/DVI Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8194ACPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8194ACPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8194ACPZ have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for AD8194ACPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8194ACPZ often in real-time on the comparison pages.

What if I can't find stock of AD8194ACPZ?

You can fill out our help required form which you can use to request a quote for AD8194ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay