Status: | Production |
---|---|
Series: | AD8192 |
RoHS: | Compliant |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.10
|
312
in stock
|
Buy Now |
Four TMDS channels per link: |
Supports 250 Mbps - 2.25 Gbps data rates and beyond |
Supports 25 MHz - 225 MHz pixel clocks and beyond |
Fully buffered unidirectional inputs/outputs |
Globally-switchable 50 Ω on-chip terminations |
Three auxiliary channels per link: |
Buffered and switched DDC bus (SDA and SCL) |
DDC bus logic level translation (3.3 V, 5 V) |
Buffered CEC bus with integrated pull-up resistors (27 kΩ) |
Hot plug detect pulse low on channel switch |
2 inputs, 1 output HDMI/DVI links |
HDMI 1.3 receive & transmit compliant |
Equalized inputs and pre-emphasized outputs |
Fully flexible input/output mapping |
Input terminations disabled for unselected inputs |
Input/output capacitance isolation |
Output disable feature: |
Reduced power dissipation |
Output termination removal on TMDS channels |
Single-supply operation (3.3 V) |
Standards compatible: DVI, HDMI 1.3, HDCP, CEC |
Serial (I2C slave) control interface |
56-pin 8 mm × 8 mm LFCSP Pb-free package |
Auziliary Mux 2:1 HDMI/DVI Swi | Analog Devices |
Where can I find additional details, specifications and documents for a AD8192ACPZ?
Additional datasheets, footprints and schematics for AD8192ACPZ are listed on our Part Details page. You can also find images and similar parts to AD8192ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8192ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8192ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8192ACPZ fall under?
The AD8192ACPZ is listed under HDMI/DVI Switches.
Can I view similar or alternative parts?
You can view similar parts to AD8192ACPZ when available in the HDMI/DVI Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8192ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8192ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8192ACPZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD8192ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8192ACPZ often in real-time on the comparison pages.
What if I can't find stock of AD8192ACPZ?
You can fill out our help required form which you can use to request a quote for AD8192ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.