AD8190ACPZ

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD8190ACPZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD8190ACPZ
Series Information for AD8190ACPZ - Analog Devices

Features

  • feature
    Two inputs, one output HDMI/DVI links Enables HDMI 1.2a-compliant receiver Four TMDS channels per link Supports 250 Mbps to 1.65 Gbps data rates Supports 25 MHz to 165 MHz pixel clocks Equalized inputs for operation with long HDMI cables (20 meters at 1080p) Fully buffered unidirectional inputs/outputs Globally switchable 50 u03a9 on-chip terminations Pre-emphasized outputs Low added jitter Single-supply operation (3.3 V) Four auxiliary channels per link Bidirectional unbuffered inputs/outputs Flexible supply operation (3.3 V to 5 V) HDCP standard compatible Allows switching of DDC bus and two additional signals Output disable feature Reduced power dissipation Output termination removal Two AD8190s support HDMI/DVI dual-link Standards compliant: HDMI receiver, HDCP, DVI Serial (I2C slave) control interface 56-lead, 8 mm x 8 mm, LFCSP, Pb-free package

Description

2:1 HDMI/DVI SWITCH 3.6V LFCSP-56

The AD8190 is an HDMI/DVI switch featuring equalized TMDS inputs and pre-emphasized TMDS outputs, ideal for systems with long cable runs. Outputs can be set to a high impedance state to reduce the power dissipation and/or allow the construction of larger arrays using the wire-OR technique. The AD8190 is provided in a space saving, 56-lead, LFCSP, surface-mount, Pb-free, plastic package and is specified to operate over the −40°C to +85°C temperature range.

Specifications

IC Interface Type:
I2C
Supply Voltage Min:
3V
Supply Voltage Max:
3.6V
Interface Case Style:
LFCSP
No. of Pins:
56Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

RS Components
DVI/HDMI SwitCh 56-Pin LFCSP
Newark Electronics
2:1 HDMI/DVI SWITCH, 3.6V, LFCSP-56; IC Interface Type:I2C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LFCSP; No. of Pins:56Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
RS Components UK
DVI/HDMI SwitCh 56-Pin LFCSP
RS Components DE
AD8190ACPZ Videoschalter 1.65Gbit/s 3 → 3,6 V 56-Pin LFCSP Übertragungsmedien Distanz : 20m Übertragungsmedien : Kabel Montage-Typ : SMD Abmessungen : 8 x 8 x 0.83mm Länge : 8mm Arbeitsspannnung max. : 3.6 V Betriebstemperatur max. : +85 °C Arbeitsspannnung min. : 3 V Betriebstemperatur min. : -40 °C, Analog Devices
RS Components HK
DVI/HDMI SwitCh 56-Pin LFCSP
RS Components FR
Commutateur DVI/HDMI LFCSP56
RS Components ES
DVI/HDMI SwitCh 56-Pin LFCSP