Status: | Production |
---|---|
Series: | AD8183 |
RoHS: | Compliant |
Fully Buffered Inputs and Outputs |
Fast Channel-to-Channel Switching: 15 ns |
High Speed |
380 MHz Bandwidth (-3 dB) 200 mV p-p |
310 MHz Bandwidth (-3 dB) 2 V p-p |
1000 V/µs Slew Rate G = +1, 2 V Step |
1150 V/µs Slew Rate G = +2, 2 V Step |
Fast Settling Time of 15 ns to 0.1% |
Low Power: 25 mA |
Excellent Video Specifications (RL = 150 Ω) |
Gain Flatness of 0.1 dB to 90 MHz |
0.01% Differential Gain Error |
0.02° Differential Phase Error |
Low All-Hostile Crosstalk: |
84 dB @ 5 MHz |
54 dB @ 50 MHz |
Low Channel-to-Channel Crosstalk |
56 dB at 100 MHz |
High 'OFF' Isolation of -100 dB @ 10 MHz |
Low Cost |
TSSOP Triple 2:1 G=+1 Wideband | Analog Devices |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8183ARUZ?
Additional datasheets, footprints and schematics for AD8183ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8183ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8183ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8183ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8183ARUZ fall under?
The AD8183ARUZ is listed under Buffered Analog Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to AD8183ARUZ when available in the Buffered Analog Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8183ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8183ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8183ARUZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD8183ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8183ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD8183ARUZ?
You can fill out our help required form which you can use to request a quote for AD8183ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.