Status: | Production |
---|---|
Series: | AD8180 |
RoHS: | Compliant |
Prices starting from US$3.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.35
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$4.33
|
120
in stock
|
Buy Now | |
Richardson RFPD
from US$3.83
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$4.46
|
53
in stock
|
Buy Now | |
element14
from US$3.91
|
53
in stock
|
Buy Now | |
Farnell
from US$3.70
|
53
in stock
|
Buy Now | |
CoreStaff
from US$3.46
|
49
in stock
|
Buy Now |
Low Glitch: < 35 mV |
Fully Buffered Inputs and Outputs |
Low Power: 3.8 mA (AD8180), 6.8 mA (AD8182) |
Excellent Video Specifications (RL≥ 1 kΩ) |
Gain Flatness of 0.1 dB Beyond 100 MHz |
0.02% Differential Gain Error |
0.02° Differential Phase Error |
Fast Output Disable Feature for Connecting Multiple Devices |
Fast Channel Switching: 10 ns |
Low All-Hostile Crosstalk of –80 dB @ 5 MHz |
High “OFF” Isolation of –90 dB @ 5 MHz |
Low Cost |
High Speed |
> 750 MHz Bandwidth (–3 dB) |
750 V/µs Slew Rate |
Fast Settling Time of 14 ns to 0.1% |
MULTIPLEXER | Richardson RFPD |
Multiplexer, Analogue, Nsoic | Newark Electronics |
MULTIPLEXER, ANALOGUE, NSOIC | element14 |
AD8180ARZ | RS |
Where can I find additional details, specifications and documents for a AD8180ARZ?
Additional datasheets, footprints and schematics for AD8180ARZ are listed on our Part Details page. You can also find images and similar parts to AD8180ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8180ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8180ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8180ARZ fall under?
The AD8180ARZ is listed under Buffered Analog Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to AD8180ARZ when available in the Buffered Analog Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8180ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8180ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8180ARZ have stock available?
Authorised distributors including Chip One Stop, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8180ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8180ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8180ARZ?
You can fill out our help required form which you can use to request a quote for AD8180ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.