Status: | Production |
---|---|
Series: | AD8174 |
RoHS: | Compliant |
Fully Buffered Inputs and Outputs |
Fast Channel Switching: 10 ns |
Internal Current Feedback Output Amplifier |
High Output Drive: 50 mA |
Flexible Gain Setting via External Resistor(s) |
High Speed |
250 MHz Bandwidth, G = +2 |
1000 V/µs Slew Rate |
Fast Settling Time of 15 ns to 0.1% |
Low Power: < 10 mA |
Excellent Video Specifications |
(RL = 150 O, G = +2) |
Gain Flatness of 0.1 dB Beyond 80 MHz |
0.02% Differential Gain Error |
0.05° Differential Phase Error |
Low Crosstalk of -78 dB @ 5 MHz |
High Disable Isolation of -88 dB @ 5 MHz |
High Shutdown Isolation of -92 dB @ 5 MHz |
Low Cost |
SOIC 200MHz 4:1 Low Power Buff | Analog Devices |
Multiplexer, Analogue, Nsoic | Newark Electronics |
MULTIPLEXER, ANALOGUE, NSOIC | element14 |
MULTIPLEXER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8174ARZ?
Additional datasheets, footprints and schematics for AD8174ARZ are listed on our Part Details page. You can also find images and similar parts to AD8174ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8174ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8174ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8174ARZ fall under?
The AD8174ARZ is listed under Buffered Analog Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to AD8174ARZ when available in the Buffered Analog Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8174ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8174ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8174ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD8174ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8174ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8174ARZ?
You can fill out our help required form which you can use to request a quote for AD8174ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.