Status: | Production |
---|---|
Series: | AD8170 |
RoHS: | Compliant |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.45
|
54
in stock
|
Buy Now | |
Chip One Stop
from US$4.37
|
169
in stock
|
Buy Now | |
Newark Electronics
from US$5.67
|
142
in stock
|
Buy Now | |
element14
from US$4.61
|
142
in stock
|
Buy Now | |
Farnell
from US$4.27
|
142
in stock
|
Buy Now | |
Richardson RFPD
from US$4.16
|
42
in stock
|
Buy Now | |
Analog Devices
from US$2.95
|
21
in stock
|
Buy Now |
Fully Buffered Inputs and Outputs |
Fast Channel Switching: 10 ns |
Internal Current Feedback Output Amplifier |
High Output Drive: 50 mA |
Flexible Gain Setting via External Resistor(s) |
High Speed |
250 MHz Bandwidth, G = +2 |
1000 V/µs Slew Rate |
Fast Settling Time of 15 ns to 0.1% |
Low Power: < 10 mA |
Excellent Video Specifications |
(RL = 150 O, G = +2) |
Gain Flatness of 0.1 dB Beyond 80 MHz |
0.02% Differential Gain Error |
0.05° Differential Phase Error |
Low Crosstalk of -78 dB @ 5 MHz |
High Disable Isolation of -88 dB @ 5 MHz |
High Shutdown Isolation of -92 dB @ 5 MHz |
Low Cost |
Multiplexer, Analogue, Nsoic | Newark Electronics |
MULTIPLEXER, ANALOGUE, NSOIC | element14 |
2 Channel Buffered, Mux w/Amp, AD8170ARZ | RS |
MULTIPLEXER | Richardson RFPD |
SOIC 2:1 Buffered Multiplexer | Analog Devices |
Where can I find additional details, specifications and documents for a AD8170ARZ?
Additional datasheets, footprints and schematics for AD8170ARZ are listed on our Part Details page. You can also find images and similar parts to AD8170ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8170ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8170ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8170ARZ fall under?
The AD8170ARZ is listed under Buffered Analog Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to AD8170ARZ when available in the Buffered Analog Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8170ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8170ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8170ARZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AD8170ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8170ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8170ARZ?
You can fill out our help required form which you can use to request a quote for AD8170ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.