Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2Amplifiers |
---|---|
Input Offset Voltage | 8mV |
Gain dB Max | - |
Bandwidth | 120MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | WSOIC |
No. of Pins | 24Pins |
Supply Voltage Range | ± 15V |
Slew Rate | 900V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AD815ARBZ-24?
Additional datasheets, footprints and schematics for AD815ARBZ-24 are listed on our Part Details page. You can also find images and similar parts to AD815ARBZ-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD815ARBZ-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD815ARBZ-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD815ARBZ-24 fall under?
The AD815ARBZ-24 is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD815ARBZ-24 when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD815ARBZ-24 you can contact the distributor directly for product support, shipping queries etc.
Is the AD815ARBZ-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD815ARBZ-24 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AD815ARBZ-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD815ARBZ-24 often in real-time on the comparison pages.
What if I can't find stock of AD815ARBZ-24?
You can fill out our help required form which you can use to request a quote for AD815ARBZ-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.