Status: | Production |
---|---|
Series: | AD8141 |
RoHS: | Compliant |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.56
|
-
|
Buy Now |
Triple, high speed differential drivers |
255 MHz, −3 dB large signal bandwidth |
65 MHz, 0.1 dB flatness |
1150 V/μs slew rate |
12 ns settling time |
Single 5 V or split supply operation |
Fixed gain of 2 |
Internal common-mode feedback network |
Output balance error −50 dB at 50 MHz |
AD8142 has integrated sync-on-common-mode circuitry |
High-Z output when disabled |
Differential-to-differential or single-ended-to-differential operation |
High isolation between amplifiers: −100 dB at 10 MHz |
Low power: 44 mA at 5 V |
Available in space-saving packaging: 4 mm × 4 mm LFCSP |
Low Cost CAT5 Driver | Analog Devices |
Where can I find additional details, specifications and documents for a AD8141ACPZ-R2?
Additional datasheets, footprints and schematics for AD8141ACPZ-R2 are listed on our Part Details page. You can also find images and similar parts to AD8141ACPZ-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8141ACPZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8141ACPZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8141ACPZ-R2 fall under?
The AD8141ACPZ-R2 is listed under CAT-5 Video Drivers.
Can I view similar or alternative parts?
You can view similar parts to AD8141ACPZ-R2 when available in the CAT-5 Video Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8141ACPZ-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8141ACPZ-R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8141ACPZ-R2 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD8141ACPZ-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8141ACPZ-R2 often in real-time on the comparison pages.
What if I can't find stock of AD8141ACPZ-R2?
You can fill out our help required form which you can use to request a quote for AD8141ACPZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.