AD813ARZ-14 Video Operational Amplifiers (Op Amps) by Analog Devices

Status: Production
Series: AD813
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD813 is a low power, single supply triple video amplifier. Each of the three current feedback amplifiers has 50 mA of output current, and is optimized for driving one back terminated video load (150 W). The AD813 features gain flatness of 0.1 dB to 50 MHz while offering differential gain and phase error of 0.03% and 0.06°. This makes the AD813 ideal for broadcast and consumer video electronics.The AD813 offers low power of 5.5 mA per amplifier max and runs on a single +3 V power supply. The outputs of each amplifier swing to within one volt of either supply rail to easily accommodate video signals. While operating on a single +5 V supply the AD813 still achieves 0.1 dB flatness to 20 MHz and 0.05% & 0.05° of differential gain and phase performance. All this is offered in a small 14-pin plastic DIP or SOIC package. These features make this triple amplifier ideal for portable and battery powered

Prices starting from US$11.11


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$11.11
38
Buy Now
Logo for element14 element14 US$13.18
38
Buy Now
Logo for Farnell Farnell US$11.86
38
Buy Now
Logo for Analog Devices Analog Devices US$16.34
10
Buy Now
View Full Pricing & Stock Comparison

Features

Low Cost
Three Video Amplifiers in One Package
Optimized for Driving Cables in Video Systems
Excellent Video Specifications (RL = 150 W)
Gain Flatness 0.1 dB to 50 MHz
0.03% Differential Gain Error
0.06° Differential Phase Error
Low Power
Operates on Single +3 V to ±15 V Power Supplies
5.5 mA/Amplifier Max Power Supply Current
High Speed
125 MHz Unity Gain Bandwidth (-3 dB)
500 V/µs Slew Rate
High Speed Disable Function per Channel
Turn-Off Time 80 ns
Easy to Use
50 mA Output Current
Output Swing to 1 V of Rails

Alternative Descriptions

Video Amplifier, 3Amp, 100Mhz, Nsoic | Newark Electronics
VIDEO AMPLIFIER, 3AMP, 100MHZ, NSOIC | element14
TRPL LO PWR I-FDBK OP AMP | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD813ARZ-14?

Additional datasheets, footprints and schematics for AD813ARZ-14 are listed on our Part Details page. You can also find images and similar parts to AD813ARZ-14 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD813ARZ-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD813ARZ-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD813ARZ-14 fall under?

The AD813ARZ-14 is listed under Video Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to AD813ARZ-14 when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD813ARZ-14 you can contact the distributor directly for product support, shipping queries etc.

Is the AD813ARZ-14 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD813ARZ-14 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD813ARZ-14.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD813ARZ-14 often in real-time on the comparison pages.

What if I can't find stock of AD813ARZ-14?

You can fill out our help required form which you can use to request a quote for AD813ARZ-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay