Status: | Production |
---|---|
Series: | AD8139 |
RoHS: | Compliant |
Prices starting from US$4.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.88
|
2,717
in stock
|
Buy Now | |
Analog Devices
from US$4.86
|
546
in stock
|
Buy Now | |
Chip One Stop
from US$5.79
|
112
in stock
|
Buy Now | |
CoreStaff
from US$6.55
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$8.33
|
61
in stock
|
Buy Now | |
element14
from US$7.31
|
61
in stock
|
Buy Now | |
Farnell
from US$6.79
|
61
in stock
|
Buy Now | |
Richardson RFPD
from US$6.69
|
-
|
Buy Now |
Fully differential |
Low noise |
2.25 nV/√Hz |
2.1 pA/√Hz |
Low harmonic distortion |
98 dBc SFDR at 1 MHz |
85 dBc SFDR at 5 MHz |
72 dBc SFDR at 20 MHz |
High speed |
410 MHz, 3 dB BW (G = 1) |
800 V/µs slew rate |
45 ns settling time to 0.01% |
69 dB output balance at 1 MHz |
80 dB dc CMRR |
Low offset: ±0.5 mV maximum |
Low input offset current: 0.5 µA maximum |
Differential input and output |
Differential-to-differential or single-ended-to-differential operation |
Rail-to-rail output |
Adjustable output common-mode voltage |
Wide supply voltage range: 5 V to 12 V |
Available in a small SOIC package and an 8-lead LFCSP |
AD8139 differential ADC driver amplifier | RS |
High Performance Low Noise ADC | Analog Devices |
Diff-Amp, 410Mhz, -40 To 125Deg C, Nsoic | Newark Electronics |
DIFF-AMP, 410MHZ, -40 TO 125DEG C, NSOIC | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8139ARDZ?
Additional datasheets, footprints and schematics for AD8139ARDZ are listed on our Part Details page. You can also find images and similar parts to AD8139ARDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8139ARDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8139ARDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8139ARDZ fall under?
The AD8139ARDZ is listed under Single-Ended to Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8139ARDZ when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8139ARDZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8139ARDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8139ARDZ have stock available?
Authorised distributors including RS, Analog Devices, Chip One Stop, CoreStaff and Newark Electronics have stock available or on a lead time for AD8139ARDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8139ARDZ often in real-time on the comparison pages.
What if I can't find stock of AD8139ARDZ?
You can fill out our help required form which you can use to request a quote for AD8139ARDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.