AD8139ACPZ-REEL7 Single-Ended to Differential Amplifiers by Analog Devices

Status: Production
Series: AD8139
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8139 is an ultralow noise, high performance differentialamplifier with rail-to-rail output. With its low noise, highSFDR, and wide bandwidth, it is an ideal choice for drivinganalog-to-digital converters (ADCs) with resolutions to 18 bits.The AD8139 is easy to apply, and its internal common-modefeedback architecture allows its output common-mode voltageto be controlled by the voltage applied to one pin. The internalfeedback loop also provides outstanding output balance as wellas suppression of even-order harmonic distortion products. Fullydifferential and single-ended-to-differential gain configurationsare easily realized by the AD8139. Simple external feedbacknetworks consisting of four resistors determine the closed-loopgain of the amplifier. The AD8139 is manufactured on the proprietary Analog Devices,Inc., second-generation XFCB process, enabling it to achieve lowlevels of distortion with input voltage noise of only 2.25 nV/√Hz.The AD8139 is available in an 8-lead SOIC package with anexposed paddle (EP) on the underside of its body and a 3 mm ×3 mm LFCSP. It is rated to operate over the temperature rangeof −40°C to +125°C.

Where to Buy

Prices starting from US$4.86

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.86
55,133
in stock
Buy Now
Logo for element14
element14
from US$7.65
2,275
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.63
2,275
in stock
Buy Now

Features

Fully differential
Low noise
2.25 nV/√Hz
2.1 pA/√Hz
Low harmonic distortion
98 dBc SFDR at 1 MHz
85 dBc SFDR at 5 MHz
72 dBc SFDR at 20 MHz
High speed
410 MHz, 3 dB BW (G = 1)
800 V/µs slew rate
45 ns settling time to 0.01%
69 dB output balance at 1 MHz
80 dB dc CMRR
Low offset: ±0.5 mV maximum
Low input offset current: 0.5 µA maximum
Differential input and output
Differential-to-differential or single-ended-to-differential operation
Rail-to-rail output
Adjustable output common-mode voltage
Wide supply voltage range: 5 V to 12 V
Available in a small SOIC package and an 8-lead LFCSP

Alternative Descriptions

High Performance Low Noise ADC | Analog Devices
Diff-Amp, 410Mhz, -40 To 125Deg C, Lfcsp Rohs Compliant: Yes |Analog Devices AD8139ACPZ-REEL7 | Newark Electronics
DIFF-AMP, 410MHZ, -40 TO 125DEG C, LFCSP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8139ACPZ-REEL7?

Additional datasheets, footprints and schematics for AD8139ACPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8139ACPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8139ACPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8139ACPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8139ACPZ-REEL7 fall under?

The AD8139ACPZ-REEL7 is listed under Single-Ended to Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8139ACPZ-REEL7 when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8139ACPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8139ACPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8139ACPZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8139ACPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8139ACPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD8139ACPZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD8139ACPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay