Status: | Production |
---|---|
Series: | AD8138 |
RoHS: | Compliant |
Prices starting from US$6.20
Easy to use, single-ended-to-differential conversion |
Adjustable output common-mode voltage |
Externally adjustable gain |
Low harmonic distortion |
-94 dBc SFDR at 5 MHz |
-85 dBc SFDR at 20 MHz |
-3 dB bandwidth of 320 MHz, G = +1 |
Fast settling to 0.01% of 16 ns |
Slew rate 1150 V/µs |
Fast overdrive recovery of 4 ns |
Low input voltage noise of 5 nV/√Hz |
See data sheet for additional featuresAD8138-EP supports defense and aerospace applications (AQEC standard) |
Download AD8138-EP data sheet (pdf) |
Extended temperature range: −55ºC to +105°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12665-01XE DSCC Drawing Number |
SOIC Lo-Distort'n Diff I/O 500 | Analog Devices |
Diff-Amp, 320Mhz, -40 To 85Deg C, Soic-8 | Newark Electronics |
DIFF-AMP, 320MHZ, -40 TO 85DEG C, SOIC-8 | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8138ARZ-R7?
Additional datasheets, footprints and schematics for AD8138ARZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8138ARZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8138ARZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8138ARZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8138ARZ-R7 fall under?
The AD8138ARZ-R7 is listed under Single-Ended to Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8138ARZ-R7 when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8138ARZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8138ARZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8138ARZ-R7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8138ARZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8138ARZ-R7 often in real-time on the comparison pages.
What if I can't find stock of AD8138ARZ-R7?
You can fill out our help required form which you can use to request a quote for AD8138ARZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.