Status: | Production |
---|---|
Series: | AD8137 |
RoHS: | Compliant |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.43
|
1,350
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
2,047
in stock
|
Buy Now | |
element14
from US$2.16
|
1,947
in stock
|
Buy Now | |
Farnell
from US$2.01
|
1,947
in stock
|
Buy Now | |
Analog Devices
from US$1.42
|
1,413
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
593
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.74
|
60
in stock
|
Buy Now |
Fully differential |
Extremely low power with power-down feature |
2.6 mA quiescent supply current @ 5 V |
450 µA in power-down mode @ 5 V |
High Speed |
12-bit SFDR performance @ 500 kHz |
Fast settling time: 100 ns to 0.02% |
Low input offset voltage: ±2.6 mV max |
Low input offset current: |
0.45 µA max |
Differential input and output |
Differential-to-differential or single-ended-to-differential operation |
Rail-to-rail output |
Adjustable output common-mode voltage |
See data sheet for additional features |
Diff-Amp, 110Mhz, -40 To 125Deg C, Nsoic | Newark Electronics |
DIFF-AMP, 110MHZ, -40 TO 125DEG C, NSOIC | element14 |
Low Power/Cost Diff.10-12 Bit | Analog Devices |
AD8137 differential ADC driver amplifier | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a AD8137YRZ?
Additional datasheets, footprints and schematics for AD8137YRZ are listed on our Part Details page. You can also find images and similar parts to AD8137YRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8137YRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8137YRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8137YRZ fall under?
The AD8137YRZ is listed under Single-Ended to Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8137YRZ when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8137YRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8137YRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8137YRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and RS have stock available or on a lead time for AD8137YRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8137YRZ often in real-time on the comparison pages.
What if I can't find stock of AD8137YRZ?
You can fill out our help required form which you can use to request a quote for AD8137YRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.