Status: | Production |
---|---|
Series: | AD8137 |
RoHS: | Compliant |
Fully differential |
Extremely low power with power-down feature |
2.6 mA quiescent supply current @ 5 V |
450 µA in power-down mode @ 5 V |
High Speed |
12-bit SFDR performance @ 500 kHz |
Fast settling time: 100 ns to 0.02% |
Low input offset voltage: ±2.6 mV max |
Low input offset current: |
0.45 µA max |
Differential input and output |
Differential-to-differential or single-ended-to-differential operation |
Rail-to-rail output |
Adjustable output common-mode voltage |
See data sheet for additional features |
Low Power/Cost Diff.10-12 Bit | Analog Devices |
DIFF-AMP, 110MHZ, -40 TO 125DEG C, LFCSP | Farnell |
Diff-Amp, 110Mhz, -40 To 125Deg C, Lfcsp | Newark Electronics |
Where can I find additional details, specifications and documents for a AD8137YCPZ-REEL7?
Additional datasheets, footprints and schematics for AD8137YCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8137YCPZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8137YCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8137YCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8137YCPZ-REEL7 fall under?
The AD8137YCPZ-REEL7 is listed under Single-Ended to Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8137YCPZ-REEL7 when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8137YCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8137YCPZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8137YCPZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for AD8137YCPZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8137YCPZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD8137YCPZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD8137YCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.