Status: | Production |
---|---|
Series: | AD8132 |
RoHS: | Compliant |
Prices starting from US$2.05
High speed |
350 MHz, −3 dB bandwidth |
1200 V/μs slew rate |
Resistor set gain |
Internal common-mode feedback |
Improved gain and phase balance: −68 dB @ 10 MHz |
Separate input to set the common-mode output voltage |
Low distortion: −99 dBc SFDR @ 5 MHz, 800 Ω load |
Low power: 10.7 mA @ 5 V |
Power supply range: +2.7 V to ±5.5 V |
Fully AEC-Q100 qualified (AD8132W) |
SOIC Lo-Cost Hi-Spd Differenti | Analog Devices |
Diff Amp, 350Mhz, -40 To 125Deg C | Newark Electronics |
DIFF-AMP, 350MHZ, -40 TO 125DEG C, NSOIC | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8132ARZ?
Additional datasheets, footprints and schematics for AD8132ARZ are listed on our Part Details page. You can also find images and similar parts to AD8132ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8132ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8132ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8132ARZ fall under?
The AD8132ARZ is listed under Single-Ended to Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8132ARZ when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8132ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8132ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8132ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8132ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8132ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8132ARZ?
You can fill out our help required form which you can use to request a quote for AD8132ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.