Status: | Production |
---|---|
Series: | AD8131 |
RoHS: | Compliant |
High Speed: |
400 MHz –3 dB Full Power Bandwidth |
2000 V/µs Slew Rate |
Fixed Gain of 2 with No External Components |
Internal Common-Mode Feedback to Improve Gain and Phase Balance: –60 dB @10 MHz |
Separate Input to Set the |
Common-Mode Output Voltage |
Low Distortion: |
68 dB SFDR @ 5 MHz 200 Ω Load |
Power Supply Range +2.7 V to ±5 V |
MiniSO LoCost Hi-Spd Different | Analog Devices |
DIFF-AMP, 400MHZ, -40 TO 125DEG C, MSOP | Farnell |
Diff-Amp, 400Mhz, -40 To 125Deg C, Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a AD8131ARMZ?
Additional datasheets, footprints and schematics for AD8131ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8131ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8131ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8131ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8131ARMZ fall under?
The AD8131ARMZ is listed under Fully Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8131ARMZ when available in the Fully Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8131ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8131ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8131ARMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Farnell, element14 and Newark Electronics have stock available or on a lead time for AD8131ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8131ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8131ARMZ?
You can fill out our help required form which you can use to request a quote for AD8131ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.