Status: | Production |
---|---|
Series: | AD8130 |
RoHS: | Compliant |
Prices starting from US$2.68
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.50 |
2,310
|
Buy Now | |
Newark Electronics | US$3.07 |
507
|
Buy Now | |
Analog Devices | US$4.78 |
476
|
Buy Now | |
element14 | US$2.85 |
331
|
Buy Now | |
Farnell | US$2.68 |
331
|
Buy Now | |
Transfer Multisort Elektronik | US$4.46 |
177
|
Buy Now | |
Richardson RFPD | US$2.70 |
104
|
Buy Now | |
Micros | US$3.45 |
28
|
Buy Now | |
Chip One Stop | US$3.86 |
2
|
Buy Now |
High Speed |
AD8130: 270 MHz, 1090 V/µs @ G = +1 |
AD8129: 200 MHz, 1060 V/µs @ G = +10 |
High CMRR |
94 dB min, dc to 100 kHz |
80 dB min @ 2 MHz |
70 dB @ 10 MHz |
Low noise |
AD8130: 12.5 nV/√Hz |
AD8129: 4.5 nV/√Hz |
High input impedance: 1 MΩ differential |
Input common-mode range ±10.5 V |
Low distortion, 1 V p-p @ 5 MHz: |
AD8130, -79 dBc worst harmonic @ 5 MHz |
AD8129, -74 dBc worst harmonic @ 5 MHz |
User-adjustable gain |
No external components for G = +1 |
Power supply range +4.5 V to ±12.6 V |
Power-down |
AD8130 270MHz differential rx SOIC amp | RS |
Diff-Amp, 290Mhz, -40 To 85Deg C, Soic-8 | Newark Electronics |
SOIC Lo-Cost Hi-Spd Different' | Analog Devices |
DIFF-AMP, 290MHZ, -40 TO 85DEG C, SOIC-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
VIDEO IC | Richardson RFPD |
Diff. Receiver, BW 290MHz, SR 1100V/us, Voff 0.4mV, +/-2.25÷+/-12.6V, -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a AD8130ARZ?
Additional datasheets, footprints and schematics for AD8130ARZ are listed on our Part Details page. You can also find images and similar parts to AD8130ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8130ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8130ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8130ARZ fall under?
The AD8130ARZ is listed under CAT-5 Video Receivers.
Can I view similar or alternative parts?
You can view similar parts to AD8130ARZ when available in the CAT-5 Video Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8130ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8130ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8130ARZ have stock available?
Authorised distributors including RS, Newark Electronics, Analog Devices, element14 and Farnell have stock available or on a lead time for AD8130ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8130ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8130ARZ?
You can fill out our help required form which you can use to request a quote for AD8130ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.