Status: | Production |
---|---|
Series: | AD8130 |
RoHS: | Compliant |
No distributors results available
High Speed |
AD8130: 270 MHz, 1090 V/µs @ G = +1 |
AD8129: 200 MHz, 1060 V/µs @ G = +10 |
High CMRR |
94 dB min, dc to 100 kHz |
80 dB min @ 2 MHz |
70 dB @ 10 MHz |
Low noise |
AD8130: 12.5 nV/√Hz |
AD8129: 4.5 nV/√Hz |
High input impedance: 1 MΩ differential |
Input common-mode range ±10.5 V |
Low distortion, 1 V p-p @ 5 MHz: |
AD8130, -79 dBc worst harmonic @ 5 MHz |
AD8129, -74 dBc worst harmonic @ 5 MHz |
User-adjustable gain |
No external components for G = +1 |
Power supply range +4.5 V to ±12.6 V |
Power-down |
Where can I find additional details, specifications and documents for a AD8130AR-EBZ?
Additional datasheets, footprints and schematics for AD8130AR-EBZ are listed on our Part Details page. You can also find images and similar parts to AD8130AR-EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8130AR-EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8130AR-EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8130AR-EBZ fall under?
The AD8130AR-EBZ is listed under CAT-5 Video Receivers.
Can I view similar or alternative parts?
You can view similar parts to AD8130AR-EBZ when available in the CAT-5 Video Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8130AR-EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8130AR-EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8130AR-EBZ have stock available?
There is no stock from authorised distributors for AD8130AR-EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8130AR-EBZ often in real-time on the comparison pages.
What if I can't find stock of AD8130AR-EBZ?
You can fill out our help required form which you can use to request a quote for AD8130AR-EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.