AD8128ACPZ-R7 CAT-5 Cable Equalizers by Analog Devices

Status: Production
Series: AD8128
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8128 is a high speed, differential receiver/equalizer thatcompensates for the transmission losses of unshielded twisted pair(UTP) CAT-5 cables. Various frequency dependent gain stagesare summed together to best approximate the inverse frequencyresponse of CAT-5/CAT-5e cable. An equalized bandwidth of120 MHz can be achieved for 100 meters of cable.The AD8128 can be used as a standalone receiver/equalizer orin conjunction with the AD8143, triple differential receiver, toprovide a complete low cost solution for receiving RGB overUTP cable in such

Where to Buy

Prices starting from US$2.88

Distributor Stock
Logo for Farnell
Farnell
from US$2.88
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.08
165
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Tuned to compensate for Category-5 (CAT-5) cable losses
Up to 100 meters at 120 MHz
2 voltage controlled frequency response adjustment pins
High frequency peaking adjustment
Broadband gain adjustment
2700 V/μs slew rate
Low output noise
1.5 mV rms integrated noise (1 GHz) at 100 meters equalized bandwidth
DC output offset adjust
Low offset voltage error: 7 mV typ
Equalized pass-band ripple ±1 dB to 70 MHz
Input: differential or single ended
Supply current: 24 mA on ±5 V
Small 8-lead 3 mm × 3 mm LFCSP

Alternative Descriptions

Low Noise Diff Rcvr w/ADJ Equa | Analog Devices
Video, Cat 5 Receiver, Lfcsp-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8128ACPZ-R7?

Additional datasheets, footprints and schematics for AD8128ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8128ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8128ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8128ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8128ACPZ-R7 fall under?

The AD8128ACPZ-R7 is listed under CAT-5 Cable Equalizers.

Can I view similar or alternative parts?

You can view similar parts to AD8128ACPZ-R7 when available in the CAT-5 Cable Equalizers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8128ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8128ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8128ACPZ-R7 have stock available?

Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for AD8128ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8128ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of AD8128ACPZ-R7?

You can fill out our help required form which you can use to request a quote for AD8128ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay