Status: | Production |
---|---|
Series: | AD8123 |
RoHS: | Compliant |
Prices starting from US$9.28
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$9.28
|
900
in stock
|
Buy Now |
Compensates cables to 300 meters for wideband video |
Fast rise and fall times |
4.9 ns with 2 V step at 150 meters of UTP cable |
8.0 ns with 2 V step at 300 meters of UTP cable |
55 dB peak gain at 100 MHz |
Two frequency response gain adjustment pins |
High frequency peaking adjustment (VPEAK) |
Broadband flat gain adjustment (VGAIN) |
Pole location adjustment pin (VPOLE) |
Compensates for variations between cables |
Can be optimized for either UTP or coaxial cable |
DC output offset adjust (VOFFSET) |
Low output offset voltage: 24 mV |
Compensates both RGB and YPbPr |
Two on-chip comparators with hysteresis |
Can be used for common-mode sync extraction |
Available in 40-lead, 6 mm × 6 mm LFCSP |
Triple Equalizer | Analog Devices |
Where can I find additional details, specifications and documents for a AD8123ACPZ?
Additional datasheets, footprints and schematics for AD8123ACPZ are listed on our Part Details page. You can also find images and similar parts to AD8123ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8123ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8123ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8123ACPZ fall under?
The AD8123ACPZ is listed under CAT-5 Cable Equalizers.
Can I view similar or alternative parts?
You can view similar parts to AD8123ACPZ when available in the CAT-5 Cable Equalizers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8123ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8123ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8123ACPZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD8123ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8123ACPZ often in real-time on the comparison pages.
What if I can't find stock of AD8123ACPZ?
You can fill out our help required form which you can use to request a quote for AD8123ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.