Status: | Production |
---|---|
Series: | AD811 |
RoHS: | Compliant |
High speed |
140 MHz bandwidth (3 dB, G = +1) |
120 MHz bandwidth (3 dB, G = +2) |
35 MHz bandwidth (0.1 dB, G = + 2) |
2500 V/µs slew rate |
25 ns settling time to 0.1% (for a 2 V step) |
65 ns settling time to 0.01% (for a 10 V step) |
Excellent dc precision |
3 mV max input offfset voltage |
Low distortion: THD = -74 dB @ 10 MHz |
Excellent video performance (RL = 150 Ω) |
0.01% differential gain, 0.01° differential phase |
Voltage noise of 1.9 nV/√Hz |
Flexible Operation |
Specified for ±5 V and ±15 V operation |
±2.3 V output swing into a 75 Ω Load |
(VS = ±5 V) |
IC, OP AMP, AD811AR IC | Analog Devices |
VIDEO OP AMP, 1AMP, 140MHZ, WSOIC | element14 |
Video Op Amp, 1Amp, 140Mhz, Wsoic | Newark Electronics |
AMPLIFIER - OP AMPS | Richardson RFPD |
AD811ARZ-16 | RS |
Where can I find additional details, specifications and documents for a AD811ARZ-16?
Additional datasheets, footprints and schematics for AD811ARZ-16 are listed on our Part Details page. You can also find images and similar parts to AD811ARZ-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD811ARZ-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD811ARZ-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD811ARZ-16 fall under?
The AD811ARZ-16 is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to AD811ARZ-16 when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD811ARZ-16 you can contact the distributor directly for product support, shipping queries etc.
Is the AD811ARZ-16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD811ARZ-16 have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Richardson RFPD have stock available or on a lead time for AD811ARZ-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD811ARZ-16 often in real-time on the comparison pages.
What if I can't find stock of AD811ARZ-16?
You can fill out our help required form which you can use to request a quote for AD811ARZ-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.