Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 140MHz |
Slew Rate | 2.5kV/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 100mA |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | WSOIC |
No. of Pins | 16Pins |
Amplifier Output | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AD811AR-16?
Additional datasheets, footprints and schematics for AD811AR-16 are listed on our Part Details page. You can also find images and similar parts to AD811AR-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD811AR-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD811AR-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD811AR-16 fall under?
The AD811AR-16 is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to AD811AR-16 when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD811AR-16 you can contact the distributor directly for product support, shipping queries etc.
Is the AD811AR-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD811AR-16 have stock available?
There is no stock from authorised distributors for AD811AR-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD811AR-16 often in real-time on the comparison pages.
What if I can't find stock of AD811AR-16?
You can fill out our help required form which you can use to request a quote for AD811AR-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.