Status: | Production |
---|---|
Series: | AD8116 |
RoHS: | Compliant |
16 x 16 High-Speed Nonblocking Switch Array |
Switch Array Controllable via an 80-Bit Serial Word |
Serial Data Out Allows 'Daisy Chaining' of Multiple AD8116s to Create Large Switch Arrays Over 256 x 256 |
Complete Solution |
Buffered Inputs |
16 Individual Output Amplifiers |
Drives 150 Ω Loads |
Excellent AC Performance |
200 MHz –3 dB Bandwidth |
300 V/µs Slew Rate |
Excellent Video Performance |
60 MHz, 0.1 dB Gain Flatness |
0.01% Differential Gain Error |
(RL = 150 Ω) |
0.01± Differential Phase Error |
(RL = 150 Ω) |
Low Power of 900 mW (3.5 mW per Point) |
Low All Hostile Crosstalk of –70 dB @ 5 MHz |
See data sheet for additional Features |
TQFP 16x16 Video Crosspoint Sw | Analog Devices |
Where can I find additional details, specifications and documents for a AD8116JSTZ?
Additional datasheets, footprints and schematics for AD8116JSTZ are listed on our Part Details page. You can also find images and similar parts to AD8116JSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8116JSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8116JSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8116JSTZ fall under?
The AD8116JSTZ is listed under Buffered Analog Crosspoint Switches.
Can I view similar or alternative parts?
You can view similar parts to AD8116JSTZ when available in the Buffered Analog Crosspoint Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8116JSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8116JSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8116JSTZ have stock available?
Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for AD8116JSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8116JSTZ often in real-time on the comparison pages.
What if I can't find stock of AD8116JSTZ?
You can fill out our help required form which you can use to request a quote for AD8116JSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.