Status: | Production |
---|---|
Series: | AD8110 |
RoHS: | Compliant |
16 x 8 high-speed nonblocking switch arrays: G = +1 |
Serial or parallel switch array control |
Serial data out allows “daisy chaining” of multiple crosspoints to create larger switch arrays |
Pin-compatible with AD8108/AD8109 8 x 8 switch arrays |
For a 16 x 16 array see AD8116 |
Complete solution |
Buffered inputs |
Eight output amplifiers, G = +1 |
Drives 150 V loads |
Excellent video performance |
60 MHz 0.1 dB gain flatness |
0.02% differential gain error (RL = 150 V) |
0.028 differential phase error (RL = 150 V) |
Excellent AC performance |
260 MHz –3 dB bandwidth |
500 V/ms slew rate |
See data sheet for additional features |
TQFP 250MHz 16x8 G=+1 Buf Vid | Analog Devices |
Crosspoint Switch, Analogue, Lqfp | Newark Electronics |
CROSSPOINT SWITCH, ANALOGUE, LQFP | element14 |
Where can I find additional details, specifications and documents for a AD8110ASTZ?
Additional datasheets, footprints and schematics for AD8110ASTZ are listed on our Part Details page. You can also find images and similar parts to AD8110ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8110ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8110ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8110ASTZ fall under?
The AD8110ASTZ is listed under Buffered Analog Crosspoint Switches.
Can I view similar or alternative parts?
You can view similar parts to AD8110ASTZ when available in the Buffered Analog Crosspoint Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8110ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8110ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8110ASTZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8110ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8110ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD8110ASTZ?
You can fill out our help required form which you can use to request a quote for AD8110ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.