AD8091ARZ

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD8091ARZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD8091ARZ
Series Information for AD8091ARZ - Analog Devices

Features

  • feature
    Low cost single (AD8091) and dual (AD8092) amplifiers Fully specified at +3 V, +5 V, and u00b15 V supplies Single-supply operation Output swings to within 25 mV of either rail High speed and fast settling on 5 V 110 MHz, u22123 dB bandwidth (G = +1) 145 V/u03bcs slew rate 50 ns settling time to 0.1% Good video specifications (G = +2) Gain flatness of 0.1 dB to 20 MHz; RL = 150 u03a9 0.03% differential gain error; RL = 1 ku03a9 0.03%differential phase error; RL = 1 ku03a9 Low distortion u221280 dBc total harmonic @ 1 MHz; RL = 100 u03a9 Outstanding load drive capability Drives 45 mA, 0.5 V from supply rails Drives 50 pF capacitive load (G = +1) Low power of 4.4 mA per amplifier

Description

AMP HIGH SPEED RRO/P 8091 SOIC8

The AD8091 (single) and AD8092 (dual) are low cost, voltage feedback, high speed amplifiers designed to operate on +3 V, +5 V, or ±5 V supplies. The AD8091/AD8092 have true single- supply capability, with an input voltage range extending 200 mV below the negative rail and within 1 V of the positive rail. Despite their low cost, the AD8091/AD8092 provide excellent overall performance and versatility. The output voltage swing extends to within 25 mV of each rail, providing the maximum output dynamic range with excellent overdrive recovery. This makes the AD8091/AD8092 useful for video electronics, such as cameras, video switchers, or any high speed portable equip- ment. Low distortion and fast settling make them ideal for active filter applications. The AD8091/AD8092 offer a low power supply current and can operate on a single 3 V power supply. These features are ideally suited for portable and battery-powered applications where size and power are critical. The wide bandwidth and fast slew rate make these amplifiers useful in many general-purpose, high speed applications where dual power supplies of up to ±6 V and single supplies from +3 V to +12 V are needed. This low cost performance is offered in an 8-lead SOIC (AD8091/AD8092), a tiny SOT23-5 (AD8091), and an MSOP (AD8092).

Specifications

No. of Amplifiers:
1 Amplifier, 1Amplifiers
Bandwidth:
110MHz
Slew Rate:
145V/µs
Supply Voltage Range:
3V to 12V
Amplifier Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
AD8091 Series
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Amplifer Supply Voltage:
3V to 12V
Base Number:
8091
Current Iqc Max:
5.5µA
Gain Bandwidth:
110MHz
I/O Type:
Rail-Rail Outputs
IC Generic Number:
8091
IC Temperature Range:
Commercial
Input Offset Voltage Max:
1.6mV
Logic Function Number:
8091
Op Amp Type:
High Speed
Operating Temperature Range:
-40°C to +85°C
Operational Amplifier Features:
High Speed Rail-to-Rail
Supply Voltage + Nom:
5V
Supply Voltage Max:
12V
Supply Voltage Min:
3V
Supply Voltage Type:
Single

Alternate Descriptions

RS Components
AD8091 110 MHz SOIC SMT op amp
Richardson RFPD
AMPLIFIER - OP AMPS
RS Components UK
AD8091 110 MHz SOIC SMT op amp
RS Components DE
Operationsverstärker AD8091ARZ, 5 V, 9 V SOIC, 8-Pin Rail-to-Rail Output Montage-Typ : SMD Stromversorgungs-Typ : Dual, Single Versorgungsspannung bipolar typ. : ±3 V, ±5 V Flankensteilheit typ. : 145V/µs Betriebstemperatur max. : +85 °C Betriebstemperatur min. : –40 °C Abmessungen : 5 x 4 x 1.5mm Eingansspannungsrauschen typ. : 16nV/√Hz, Analog Devices
RS Components HK
AD8091 110 MHz SOIC SMT op amp
RS Components JP
半導体,高速オペアンプ,表面�
RS Components FR
AMPLI AD8091ARZ
RS Components CN
IC,op amp,110MHz,RRO,SOIC8,AD8091ARZ
RS Components ES
AD8091 110 MHz SOIC SMT op amp
RS Components NL
AD8091 110 MHz SOIC SMT op amp
RS Components NO
AD8091ARZ
RS Components US
AD8091 110 MHz SOIC SMT op amp
RS Components SG
AD8091 110 MHz SOIC SMT op amp
RS Components TW
AD8091 110 MHz SOIC SMT op amp