AD8091ARTZ-R7 Video Operational Amplifiers (Op Amps) by Analog Devices

Status: Production
Series: AD8091
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8091 (single) and AD8092 (dual) are low cost, voltage feedback, high speed amplifiers designed to operate on +3 V, +5 V, or ±5 V supplies. The AD8091 / AD8092 have true single-supply capability, with an input voltage range extending 200 mV below the negative rail and within 1 V of the positive rail.Despite their low cost, the AD8091 / AD8092 provide excellent overall performance and versatility. The output voltage swing extends to within 25 mV of each rail, providing the maximum output dynamic range with excellent overdrive recovery. This makes the AD8091/AD8092 useful for video electronics, such as cameras, video switchers, or any high speed portable equipment. Low distortion and fast settling make them ideal for active filter

Where to Buy

Prices starting from US$1.07

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.07
3,252
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.32
2,975
in stock
Buy Now
Logo for element14
element14
from US$1.47
2,975
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.26
2,975
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.25
-
Buy Now

Features

Low cost single (AD8091) and dual (AD8092) amplifiers
Fully specified at +3 V, +5 V, and ±5 V supplies
Single-supply operation
Output swings to within 25 mV of either rail
High speed and fast settling on 5 V
110 MHz, −3 dB bandwidth (G = +1)
145 V/μs slew rate
50 ns settling time to 0.1%
Low power of 4.4 mA per amplifier
Good video specifications (G = +2)
Gain flatness of 0.1 dB to 20 MHz; RL = 150 Ω
0.03% differential gain error; RL = 1 kΩ
0.03%differential phase error; RL = 1 kΩ
Low distortion
−80 dBc total harmonic @ 1 MHz; RL = 100 Ω
Outstanding load drive capability
Drives 45 mA, 0.5 V from supply rails
Drives 50 pF capacitive load (G = +1)

Alternative Descriptions

Op-Amp, 110Mhz, -40 To 85Deg C, Sot-23-5 | Newark Electronics
OP-AMP, 110MHZ, -40 TO 85DEG C, SOT-23-5 | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8091ARTZ-R7?

Additional datasheets, footprints and schematics for AD8091ARTZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8091ARTZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8091ARTZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8091ARTZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8091ARTZ-R7 fall under?

The AD8091ARTZ-R7 is listed under Video Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to AD8091ARTZ-R7 when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8091ARTZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8091ARTZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8091ARTZ-R7 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8091ARTZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8091ARTZ-R7 often in real-time on the comparison pages.

What if I can't find stock of AD8091ARTZ-R7?

You can fill out our help required form which you can use to request a quote for AD8091ARTZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay