Status: | Unknown |
---|---|
Series: | AD807 Series |
RoHS: | Unknown |
No distributors results available
Clock IC Type | Clock & Data Recovery |
---|---|
Frequency | 155.52MHz |
No. of Outputs | 5Outputs |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | SOIC |
No. of Pins | 16Pins |
IC Output Type | ECL PECL |
IC Input Type | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | AD807 Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Receivers | 1Receivers |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 34.5mA |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AD807A-155BR?
Additional datasheets, footprints and schematics for AD807A-155BR are listed on our Part Details page. You can also find images and similar parts to AD807A-155BR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD807A-155BR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD807A-155BR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD807A-155BR fall under?
The AD807A-155BR is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to AD807A-155BR when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD807A-155BR you can contact the distributor directly for product support, shipping queries etc.
Is the AD807A-155BR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD807A-155BR have stock available?
There is no stock from authorised distributors for AD807A-155BR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD807A-155BR often in real-time on the comparison pages.
What if I can't find stock of AD807A-155BR?
You can fill out our help required form which you can use to request a quote for AD807A-155BR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.